EN
  • EN
  • DE

CIG21E2R2MNE

Part No CIG21E2R2MNE
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977282-CIG21E2R2MNE
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CIG21E2R2MNE CAD Model

Description

The CIG21E2R2MNE is a multilayer ceramic inductor manufactured by Samsung. It is designed for high-frequency applications where small size and high Q are critical. These inductors are commonly used in RF modules, mobile communication devices, and wireless connectivity solutions.

Applications

  • RF modules
  • Mobile phones
  • Wireless LAN (WLAN) devices
  • Bluetooth devices
  • GPS modules
  • Matching networks
  • Filters

Features

  • Small size: 0805 (2.0mm x 1.25mm) footprint
  • High Q factor: Low loss at high frequencies
  • Tight tolerance: Precise inductance value
  • High self-resonant frequency: Suitable for high-frequency applications
  • Multilayer ceramic construction: Provides high reliability and stability
  • RoHS compliant: Environmentally friendly

Benefits

  • Miniaturization: Small size enables compact designs
  • Improved RF performance: High Q factor and SRF contribute to better signal quality
  • Consistent performance: Tight tolerance ensures predictable circuit behavior
  • Reliable operation: Multilayer construction provides long-term stability
  • Environmentally responsible: RoHS compliance ensures adherence to environmental standards

Technical Specifications

The CIG21E2R2MNE has an inductance of 2.2nH. The tolerance is typically ±20%. The Self-Resonant Frequency (SRF) is typically in the GHz range. The operating temperature range typically spans from -55°C to +125°C. Specific Q factor values at different frequencies and DC resistance (DCR) data are available in the manufacturer's datasheet. The inductor utilizes a ceramic core and multilayer construction technique for enhanced performance.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess