EN
  • EN
  • DE

656009\2GB\128Mx8\16C

Part No 656009\2GB\128Mx8\16C
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 SODIMM 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950160-656009\2GB\128Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 656009\2GB\128Mx8\16C CAD Model

Description

The Samsung 656009 2GB memory module is a Dynamic Random-Access Memory (DRAM) module intended for use in desktop computers and other computing devices. This module offers a capacity of 2GB and has a configuration of 128Mx8 with 16 chips (16C). The configuration shows the organization of memory cells and the number of physical chips utilized to attain the total capacity.

Applications:

  • Desktop computers
  • Laptops
  • Workstations
  • Embedded systems
  • Networking devices

Features:

  • 2GB storage capacity
  • 128Mx8 memory organization
  • 16 Chips (16C) configuration
  • DRAM technology
  • Standard JEDEC pinout

Benefits:

  • Increased system performance compared to systems with less memory
  • Improved multitasking capabilities for various operating systems
  • Enhanced responsiveness of applications

Additional Details:

The Samsung 2GB DRAM module operates at standard voltage levels typical for DDR2 or DDR3 memory modules, contingent on the specific generation. DRAM serves as the primary memory in computers, responsible for storing actively used data and program code. The 128Mx8 configuration indicates that there are 128 million memory locations, each capable of holding 8 bits of data. The 16C designation implies that the module incorporates 16 individual memory chips to provide the 2GB total capacity. These modules are engineered to comply with JEDEC standards, guaranteeing compatibility with a broad array of computer systems and motherboards. A 2GB module of this type can substantially enhance a computer's performance, notably when running multiple applications concurrently or processing substantial datasets. The specific generation of DRAM (e.g., DDR2, DDR3) dictates the operating frequency and comprehensive performance characteristics. The DRAM module elevates the overall effectiveness and speed of the system.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess