EN
  • EN
  • DE

275319\4GB\256Mx8\16C\9

Part No 275319\4GB\256Mx8\16C\9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947724-275319\4GB\256Mx8\16C\9
Series *
Ultra Librarian 3D Model Ultra Librarian 275319\4GB\256Mx8\16C\9 CAD Model

Description

The Samsung 275319\4GB\256Mx8\16C\9 is a 4GB DDR SDRAM memory module. This module provides a significant amount of memory for improved performance in demanding applications. Its specific organization and characteristics determine its suitability for different systems.

Applications:

  • Mid-Range Desktop PCs: Used in desktop computers to support more demanding applications and multitasking.
  • Laptops: Integrated into laptops for enhanced performance and responsiveness.
  • Gaming Systems: Utilized in gaming PCs to improve frame rates and reduce loading times.
  • Workstations: Deployed in workstations for professional applications like video editing and graphic design.

Features:

  • Capacity: 4GB Total Memory.
  • Organization: 256Mx8 Memory Chip Configuration.
  • Module Type: DDR SDRAM.
  • Number of Chips: Configured with 16 memory chips.

Benefits:

  • Improved Performance: Enhances system performance, particularly in memory-intensive applications.
  • Efficient Multitasking: Allows for running multiple applications simultaneously without performance degradation.
  • Reliable Operation: Samsung is a well-known manufacturer of reliable memory modules.
  • Compatibility: Designed to be compatible with a range of systems supporting DDR SDRAM.

Additional Details:

This DDR SDRAM module operates at a specific clock speed and voltage, ensuring stable and efficient performance. The 256Mx8 organization signifies the internal arrangement of memory cells, influencing data access patterns. The designations 16C and 9 likely relate to module configuration or revision details. When installing this module, it is crucial to verify compatibility with the target system's motherboard and memory controller. Ensure that the physical dimensions and pin configuration of the module are compatible. DDR SDRAM improves upon older memory technologies by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate and resulting in higher bandwidth.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess