EN
  • EN
  • DE

STS3405

Part No STS3405
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel E nhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348244-STS3405
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS3405 CAD Model

Description

The STS3405 is a P-Channel enhancement mode power MOSFET produced by SamHop. It's designed for use in a variety of power management and switching applications, providing efficient and reliable performance. This MOSFET utilizes advanced trench technology to minimize on-state resistance (RDS(on)) while maintaining superior switching performance.

Applications:

  • Load Switching: Suitable for switching various loads in electronic circuits.
  • Power Management in Portable Devices: Used in battery-powered devices for efficient power control.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels.
  • Solid State Relays: Can be used to construct solid-state relays for switching applications.
  • Motor Control: Used in low-power motor control circuits.

Features:

  • P-Channel Enhancement Mode: Allows for easy gate drive.
  • Low RDS(on): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Gate Charge: Reduces gate drive requirements.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • High Efficiency: Low RDS(on) results in minimal power dissipation, improving overall efficiency.
  • Compact Design: Allows for smaller and more compact designs.
  • Reliable Performance: Provides stable and reliable operation in demanding applications.
  • Simplified Circuit Design: P-Channel operation simplifies gate drive circuitry.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat generation, increasing reliability and potentially eliminating the need for bulky heat sinks in certain applications.

Additional Details:

The STS3405 typically comes in a surface-mount package, such as SOT-23, for ease of assembly and compact design. Key electrical characteristics include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and pulsed drain current (IDM) rating. The specific values for these parameters will vary depending on the exact datasheet but are crucial for proper application. Understanding the thermal resistance characteristics is also important for managing heat dissipation and ensuring long-term reliability. Consult the datasheet for the specific values relevant to your application. The gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuitry.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess