EN
  • EN
  • DE

STS2307

Part No STS2307
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel E nhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348228-STS2307
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS2307 CAD Model

Description

The STS2307 is a P-Channel enhancement mode power MOSFET from SamHop, meticulously engineered for efficient power switching and management. Its primary attributes include a remarkably low on-resistance (RDS(on)), which significantly curtails power loss during operation, rendering it optimal for diverse power control and load switching scenarios. This MOSFET is particularly well-suited for applications demanding high efficiency and minimal heat dissipation.

Applications:

  • DC-DC conversion
  • Power management in portable electronics
  • Load switching circuits
  • Battery charging and protection circuits

Features:

  • P-Channel enhancement mode configuration
  • Extremely low on-resistance (RDS(on)) for minimal power loss
  • Fast switching speeds for efficient operation
  • High gate threshold voltage for enhanced stability
  • Available in compact surface-mount packages

Benefits:

  • Significantly improved energy efficiency due to the ultra-low RDS(on)
  • Reduced heat generation, leading to more reliable performance
  • Simplified circuit design, enabling quicker time-to-market
  • Extended battery life in portable devices
  • Enhanced overall system performance and stability

Additional Details:

The STS2307's low gate charge facilitates rapid switching, making it ideal for high-frequency applications. Its rugged design ensures dependable performance even in harsh operating conditions. The availability of various package options allows for flexible integration into different board layouts and thermal management strategies. Careful consideration of datasheet parameters, such as drain-source voltage, gate-source voltage, and continuous drain current, is paramount for ensuring secure and effective implementation. The device adheres to RoHS compliance standards.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess