EN
  • EN
  • DE

SRC4182IDB

Part No SRC4182IDB
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 340132-SRC4182IDB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4182IDB CAD Model

Description

The Texas Instruments SRC4182IDB is a state-of-the-art precision Analog-to-Digital Converter (ADC) offering exceptional performance and versatility. This high-quality component is designed to meet the rigorous demands of industrial, medical, and scientific applications where accurate and reliable data conversion is paramount.

Key Features:

  • High Resolution: The SRC4182IDB boasts a 24-bit resolution, providing highly accurate digital representations of analog signals.
  • Multiple Channels: Equipped with four differential or eight single-ended input channels, this ADC offers flexibility for various measurement configurations.
  • Low Power Consumption: Designed for efficiency, the SRC4182IDB maintains low power consumption, making it ideal for battery-powered or energy-conscious applications.
  • Integrated Features: It includes an onboard, low-noise gain stage, a multiplexer (MUX), and a precision voltage reference, which simplifies design and minimizes external component requirements.
  • Programmable Data Rates: With programmable data rates up to 20k samples per second, the SRC4182IDB can be tuned to the specific needs of your application, whether it requires high-speed or ultra-low-speed data acquisition.
  • Interface Options: The device supports SPI and frame-sync serial interfaces, providing easy integration with a variety of microcontrollers and digital systems.

Applications:

The SRC4182IDB is versatile enough to be used in a wide range of applications, including:

  • Precision data acquisition systems
  • Industrial process control
  • Medical equipment such as ECG and EEG monitors
  • Scientific instrumentation
  • Test and measurement equipment

Quality and Reliability:

As with all Texas Instruments products, the SRC4182IDB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. This ADC is an ideal choice for designers looking for a high-precision, feature-rich data conversion solution.

You May Also Be Interested in

Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,517 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess