Products specifications Report Issue?

Category Connectors, InterconnectsBarrel ConnectorsPower Connectors
Manufacturer Same Sky (Formerly CUI Devices)
Packaging Bag
Part Status Active
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter 0.079" (2.00mm ID), 0.224" (5.70mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Shielding Unshielded
Features Mounting Hardware, Thread Lock
Voltage - Rated 24VDC
Current Rating (Amps) 5 A
Mating Length/Depth 0.331" (8.40mm)
Material Flammability Rating UL94 V-0
Operating Temperature -25°C ~ 70°C
Contact Material - Plating Silver
Body Material Brass
Includes 3 pcs - 1 Connector, 1 Nut, 1 Washer
Housing Material Polybutylene Terephthalate (PBT)
Contact Material Brass, Phosphor Bronze
Thread Size 5/16"-32
Body Color Silver
Base Product Number PJ-066
Ultra Librarian 3D Model Ultra Librarian PJ-066A CAD Model

You May Also Be Interested in

ERNI Electronics
CONN RCPT HSG 5POS 2.54MM
Lowest to $2.5355
ECAD model for 364226-E
Amphenol FCI
CONN HEADER VERT 16POS 2.54MM
Need more? Email Us
ECAD model for 68001-216HLF
TE Connectivity
CONN HEADER VERT 6POS 4.14MM
Need more? Email Us
ECAD model for 770178-1
Amphenol FCI
CONN HEADER SMD 6POS 2.54MM
Need more? Email Us
ECAD model for 95293-101A06LF
Wurth Electronics Inc
CONN JACK 1PORT PCB
Lowest to $10.2819
ECAD model for 7499010004A
Amphenol
M SERIES, ACCESSORY, WATERPROOF
Need more? Email Us
ECAD model for CAP-WBDFSMA1
TE Connectivity
TERM BLK 2P SIDE ENT 5.08MM PCB
Lowest to $3.1325
ECAD model for 282857-2
Amphenol FCI
CONN HEADER SMD 6POS 2MM
Lowest to $1.1686
ECAD model for 98424-F52-06ALF
TE Connectivity
732-8255-16
Need more? Email Us
ECAD model for 732-8255-16

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0228 $50.2280
25+ $4.1213 $103.0325
38+ $3.9925 $151.7150
52+ $3.8637 $200.9124
67+ $3.7349 $250.2383
90+ $3.3485 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 610 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention