EN
  • EN
  • DE

LS2048AXE7TTB

Part No LS2048AXE7TTB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.8GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.8GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR4
Ethernet 10GbE (8) or 1GbE (16) & 2.5GbE (1)
SATA SATA 6Gbps (2)
USB USB 3.0 (2) + PHY
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 1292-BFBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Base Product Number LS2048
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346091-LS2048AXE7TTB
Ultra Librarian 3D Model Ultra Librarian LS2048AXE7TTB CAD Model

Description

Product Overview: LS2048AXE7TTB

The LS2048AXE7TTB is a highly integrated, power-efficient processor from NXP Semiconductors, designed to meet the rigorous demands of networking and telecommunications infrastructure. This processor is part of NXP's QorIQ Layerscape series, which is renowned for its high-performance, multi-core processing capabilities that are engineered to bolster the next generation of network and edge compute applications.

Key Features:

  • Advanced Architecture: The LS2048AXE7TTB features an advanced data path architecture for high-speed packet processing, which is essential for modern network applications that require quick data throughput and low latency.
  • Multiple Cores: With its multiple ARM Cortex-A72 cores, this processor can handle a multitude of tasks simultaneously, ensuring efficient performance for complex computing workloads.
  • Energy Efficiency: Designed with energy efficiency in mind, the LS2048AXE7TTB maintains a balance between high performance and power consumption, making it ideal for environmentally conscious deployments.
  • Connectivity: The processor boasts a comprehensive set of high-speed interfaces, including Ethernet, PCIe, and USB, providing versatile connectivity options for a wide range of applications.
  • Security: Security is a paramount concern in network applications, and the LS2048AXE7TTB addresses this with its advanced security features, ensuring data protection and integrity across networks.

Applications:

The LS2048AXE7TTB is well-suited for a variety of applications, including but not limited to:

  • Data Center and Cloud Networking
  • Enterprise Networking
  • Wireless Infrastructure
  • Industrial Control and Automation
  • Networked Storage Systems

Why Choose LS2048AXE7TTB?

For developers and engineers looking to build robust, high-speed network equipment, the LS2048AXE7TTB offers a compelling mix of performance, power efficiency, and advanced features. Its ability to process data quickly and securely makes it a top contender for anyone needing a reliable processor that can keep up with the demands of modern network infrastructures.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess