EN
  • EN
  • DE

ST10F280-Q3TR

Part No ST10F280-Q3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 208PBG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 143
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 18K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 32x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 208-BGA
Win Source Part Number 066140-ST10F280-Q3TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F280-Q3TR CAD Model

Description

STMicroelectronics ST10F280-Q3TR Microcontroller

The ST10F280-Q3TR from STMicroelectronics is a robust, high-performance 16-bit microcontroller designed to cater to a wide range of applications, particularly those requiring precise real-time control and high levels of computational power. This microcontroller is a part of the ST10 family, which is renowned for its efficient architecture, comprehensive feature set, and versatility in handling complex tasks.

At the heart of the ST10F280-Q3TR is a powerful CPU core that operates at a frequency of up to 66 MHz, providing a solid foundation for applications that demand quick and reliable processing. The device is equipped with 256 KB of on-chip Flash memory, which offers ample space for storing application code and data, and ensures reliable operation over a wide temperature range, making it suitable for industrial applications. Additionally, the inclusion of 12 KB of RAM facilitates efficient data handling and temporary storage for intermediate computations.

This microcontroller features a rich set of peripherals, including multiple 16-bit timers, a versatile PWM unit, and a flexible serial communication interface, which supports various protocols such as UART, SPI, and I2C. These communication interfaces enable the ST10F280-Q3TR to easily connect with other devices and peripherals, enhancing system integration and connectivity.

The ST10F280-Q3TR also provides advanced control capabilities with its integrated 10-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals. This is particularly useful in control systems where accurate sensor data is critical for performance. Furthermore, the device's capture/compare unit and incremental interface encoder make it an excellent choice for motor control applications.

With its robust design, the ST10F280-Q3TR is engineered to withstand harsh operating conditions, featuring a wide operating voltage range and an extended temperature range. It also includes safety features such as a watchdog timer and a low voltage detection circuit, which ensure system stability and reliability.

Overall, the ST10F280-Q3TR microcontroller from STMicroelectronics is a highly capable component that combines processing power, memory density, and a comprehensive suite of peripherals, making it an ideal choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7451 $61.7451
3+ $50.6629 $151.9887
4+ $49.0794 $196.3176
5+ $47.4971 $237.4855
7+ $45.9136 $321.3952
9+ $41.1642 $370.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess