Products specifications

Category Connectors, InterconnectsRectangular ConnectorsHeaders, Male Pins
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Packaging Bulk
Part Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.163" (4.14mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.163" (4.14mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.175" (4.45mm)
Insulation Height 0.531" (13.50mm)
Contact Shape Circular
Contact Finish - Mating Tin-Lead
Contact Finish Thickness - Mating 150.0μin (3.81μm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Lock
Operating Temperature -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Contact Finish Thickness - Post 150.0μin (3.81μm)
Applications General Purpose
Base Product Number 770178
Ultra Librarian 3D Model Ultra Librarian 770178-1 CAD Model

You May Also Be Interested in

Amphenol Commercial Products
CONN RCPT USB3.0 A STACK PCB R/A
Lowest to $60.2888
ECAD model for MUSBR-4193-M0
TE Connectivity
DT, DTM WEDGELOCK
Need more? Email Us
ECAD model for WM-12P
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Lowest to $2.1273
ECAD model for PJ-044A
Dinkle Corporation
TERM BLK 8POS 5.08MM SCRW PLG
Need more? Email Us
ECAD model for EELK508V-08P
Airborn Inc
RECTANGULAR PCB CONNECTORS (0.10
Need more? Email Us
ECAD model for WTAX20SACJTB
JAM
WIRE TO WIRE CONNECTOR, 2P, REC
Need more? Email Us
ECAD model for RV42-02F
TE Connectivity
DT, DTM WEDGELOCK
Lowest to $0.2872
ECAD model for WM-12S
TE Connectivity
CONN RCPT HSG 12POS
Lowest to $7.3520
ECAD model for DT04-12PC
Same Sky
CONN POWER JACK 1X3.3X5.5MM
Need more? Email Us
ECAD model for PJ-019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention