Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 450 Hz ~ 21 kHz
Frequency - Self Resonant 450Hz
Impedance 8 Ohms
Efficiency - dBA 92.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 3 W
Power - Max 5 W
Port Location Top
Shape Round
Material - Cone Paper
Material - Magnet Ferrite
Termination Solder Eyelet(s)
Size / Dimension 2.244" Dia (57.00mm)
Height - Seated (Max) 1.063\
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1547291-GF0573
Ultra Librarian 3D Model Ultra Librarian GF0573 CAD Model

You May Also Be Interested in

DB Unlimited.
8 Ohms General Purpose Speaker 3 W 100 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for SC700208-1
Knowles
SPEAKER 8OHM 700MW TOP PORT 97DB / 8 Ohms General Purpose Speaker 700 mW 300 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for 2403 260 00177
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Need more? Email Us
ECAD model for PH-230Q
Soberton Inc.
SPEAKER, 91DB SENSITIVITY, 20MM / 8 Ohms General Purpose Speaker 800 mW 300 Hz ~ 6 kHz Top Oval
Need more? Email Us
ECAD model for SP-2618
DB Unlimited.
8 Ohms General Purpose Speaker 500 mW 500 Hz ~ 20 kHz Top Round
Need more? Email Us
ECAD model for SM280508-1
PUI Audio, Inc.
SPEAKER .7W 8 OHM 91 DB 550 HZ / 8 Ohms Receiver Speaker 700 mW 550 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for AS01508MS-SC15-WP-R
Mallory Sonalert Products Inc.
SPEAKER 8OHM 700MW TOP PORT 88DB
Lowest to $4.9234
ECAD model for PSR1609N08S3K
DB Unlimited.
DYNAMIC SPEAKER / 8 Ohms General Purpose Speaker 1 W 700 Hz ~ 10 kHz Top Round
Need more? Email Us
ECAD model for SM280708-1
Soberton Inc.
SPEAKER 8OHM 1W TOP PORT 86DB
Need more? Email Us
ECAD model for SP-2040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention