Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 440 Hz ~ 11 kHz
Frequency - Self Resonant 550Hz
Impedance 8 Ohms
Efficiency - dBA 85.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1 W
Power - Max 1.5 W
Port Location Top
Shape Oval, Rectangular Frame
Material - Cone Cloth
Material - Magnet Nd-Fe-B
Termination Solder Eyelet(s)
Size / Dimension 1.378" L x 0.787" W (35.00mm x 20.00mm)
Height - Seated (Max) 0.315\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547277-GC0351K
Ultra Librarian 3D Model Ultra Librarian GC0351K CAD Model

You May Also Be Interested in

Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
ECAD model for FC-26887-000
Knowles
SPEAKER 32OHM 40MW TOP PORT 85DB / 32 Ohms Receiver Speaker 40 mW 100 Hz ~ 10 kHz Top Rectangular
Need more? Email Us
ECAD model for 2403 260 00031
Peerless by Tymphany
SPEAKER 6.44OHM 60W 88.5DB 6.5"
Need more? Email Us
ECAD model for SDS-160F25CP01-06
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Need more? Email Us
ECAD model for PH-230Q
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Need more? Email Us
ECAD model for GC0301K
MISCO
2" ALUMINUM WIDE RANGE SPEAKER
Need more? Email Us
ECAD model for 93003
DB Unlimited.
8 Ohms General Purpose Speaker 3 W 100 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for SC700208-1
DB Unlimited.
SPEAKER 4OHM 2.5W 99DB 220HZ / 4 Ohms General Purpose Speaker 2.5 W 150 Hz ~ 20 kHz Top Round
Lowest to $8.9406
ECAD model for SM330104-1
DB Unlimited.
DYNAMIC SPEAKER / 8 Ohms General Purpose Speaker 1 W 700 Hz ~ 10 kHz Top Round
Need more? Email Us
ECAD model for SM280708-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention