EN
  • EN
  • DE

CMI-4537-SN69

Part No CMI-4537-SN69
Manufacturer Same Sky
Catalog Microphones
Description MIC COND ANLG UNI -37DB 0.382\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Electret Condenser
Output Type Analog
Direction Unidirectional
Frequency Range 100 Hz ~ 12 kHz
Sensitivity -37dB ±3dB @ 94dB SPL
S/N Ratio 69dB
Impedance 2.34 kOhms
Voltage Range 1.5 V ~ 9 V
Current - Supply 400 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.382" Dia (9.70mm)
Height (Max) 0.177" (4.50mm)
Shape Circular
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1546928-CMI-4537-SN69
Ultra Librarian 3D Model Ultra Librarian CMI-4537-SN69 CAD Model

Description

N

You May Also Be Interested in

Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.8121
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MIC BOOM 0.340\
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess