Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 500 Hz ~ 7.8 kHz
Frequency - Self Resonant 500Hz
Impedance 8 Ohms
Efficiency - dBA 85.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 250 mW
Power - Max 500 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Alnico (AlNiCo)
Termination Solder Eyelet(s)
Size / Dimension 1.969" Dia (50.00mm)
Height - Seated (Max) 0.728\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547272-GA0501M
Ultra Librarian 3D Model Ultra Librarian GA0501M CAD Model

You May Also Be Interested in

Knowles
SPEAKER SIDE PORT RECTANGULAR
Need more? Email Us
ECAD model for ED-27303-000
Same Sky
SPEAKER 8OHM 2W TOP PORT 86DB
Need more? Email Us
ECAD model for CMS0321KLX
Same Sky
SPEAKER 8OHM 2W TOP PORT 88DB
Need more? Email Us
ECAD model for CMS0461KLX
Knowles
SPEAKER 50OHM TOP PORT 106DB
Need more? Email Us
ECAD model for RAB-32033-000
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 87DB / Speakers Neodymium Iron Boron 1700±20%Hz 0.5W 87±3dBA 8Ohm Round Pin
Need more? Email Us
ECAD model for AST-01508MR-R
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
ECAD model for AS10004PS-WR-R
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 104DB
Need more? Email Us
ECAD model for SP500508-1
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.1086
ECAD model for CES2312
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / 10mm Diameter Speaker with Neodymium Magnet for 86dB Sensitivity
Lowest to $3.3784
ECAD model for AS01008MR-2-R

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention