Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 880 Hz ~ 20 kHz
Frequency - Self Resonant 1100Hz
Impedance 8 Ohms
Efficiency - dBA 87.00
Efficiency - Testing 200mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 200 mW
Power - Max 500 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Pads
Size / Dimension 0.512" Dia (13.00mm)
Height - Seated (Max) 0.114\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1545261-CDM-13008
Ultra Librarian 3D Model Ultra Librarian CDM-13008 CAD Model

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Need more? Email Us
ECAD model for GC0301K
Peerless by Tymphany
SPEAKER 6.44OHM 60W 88.5DB 6.5"
Need more? Email Us
ECAD model for SDS-160F25CP01-06
PUI Audio, Inc.
SPEAKER 3OHM TOP PORT 83DB RECT
Need more? Email Us
ECAD model for APS2513S-T-R
Knowles
SPEAKER
Need more? Email Us
ECAD model for RVA-90120-N06
Knowles
SPEAKER
Need more? Email Us
ECAD model for RVA-90120-N03
DB Unlimited.
SPEAKER 4OHM 2.5W 99DB 220HZ / 4 Ohms General Purpose Speaker 2.5 W 150 Hz ~ 20 kHz Top Round
Lowest to $8.9406
ECAD model for SM330104-1
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for EC-23894-P28
DB Unlimited.
8 Ohms General Purpose Speaker 3 W 100 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for SC700208-1
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Need more? Email Us
ECAD model for PH-230Q

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention