EN
  • EN
  • DE

HI-C2520C-R12J

Part No HI-C2520C-R12J
Manufacturer Sagami
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170635-HI-C2520C-R12J
Categories Custom Parts
Manufacturer Sagami
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI-C2520C-R12J CAD Model

Description

The HI-C2520C-R12J is a wire-wound chip inductor manufactured by Sagami. This inductor is designed for applications requiring a small size and high inductance. It is commonly used in mobile communication devices, wireless LAN, and other high-frequency circuits.

Applications:

  • Mobile communication devices (e.g., smartphones).
  • Wireless LAN (WLAN) modules.
  • Bluetooth devices.
  • Radio frequency (RF) circuits.
  • Power supply circuits.

Features:

  • Small size: Compact design for space-constrained applications.
  • High inductance: Provides a large inductance value in a small package.
  • Wire-wound construction: Offers high Q-factor and low DC resistance.
  • High self-resonant frequency: Enables operation at high frequencies.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits:

  • Space-saving: Small size allows for integration into compact electronic devices.
  • Improved performance: High Q-factor and low DC resistance enhance circuit efficiency.
  • Reliable operation: Wire-wound construction ensures stable performance over a wide range of operating conditions.
  • Easy assembly: Surface mount technology simplifies the manufacturing process.
  • Versatile use: Suitable for a wide range of high-frequency applications.

Additional Details:

The HI-C2520C-R12J inductor is engineered for optimal performance in high-frequency circuits. Its small size and high inductance make it ideal for mobile communication devices and wireless LAN modules. The wire-wound construction contributes to its high Q-factor and low DC resistance, enhancing circuit efficiency. The surface mount technology simplifies the assembly process, making it easy to integrate into various electronic devices. This inductor is commonly used in applications where space-saving and high performance are critical design considerations. The R12J designation likely represents the inductance value, which should be verified with the manufacturer's datasheet for precise design implementation.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess