The Sagami DBL1010HB-150M is a high-frequency inductor designed for a variety of applications including RF circuits, impedance matching, and filtering. Manufactured by Sagami, a reputable component manufacturer, this inductor is known for its quality and reliability in signal processing applications.
Applications
- RF transceivers
- Wireless communication devices
- Mobile phones and tablets
- Satellite communication systems
- Filters and impedance matching networks
Features
- High self-resonant frequency
- Small physical size
- High Q factor
- Tight tolerance
- Surface mount technology (SMT)
Benefits
- Improved signal integrity due to the high self-resonant frequency.
- Reduced board space requirements due to the compact size.
- Enhanced circuit performance from the high Q factor, resulting in lower losses.
- Consistent circuit behavior because of the tight tolerance.
- Simplified assembly and manufacturing via surface mount technology.
Additional Details
The DBL1010HB-150M has an inductance value of 150nH (nanohenries). Its self-resonant frequency (SRF) is typically in the range of several hundred MHz to GHz, depending on the specific manufacturing process and parasitic capacitance. The component is designed for surface mount reflow soldering processes, compliant with RoHS standards. The inductor's operating temperature range is generally between -40°C and +85°C, making it suitable for a wide range of environmental conditions. The package size is typically 1008 (1.0mm x 0.8mm), making it compatible with standard SMT assembly equipment. It's commonly used in matching networks to optimize signal transfer between different stages of a radio frequency (RF) circuit. Its compact size allows for placement in high-density PCB layouts where space is limited.