EN
  • EN
  • DE

MDSSK51-19-12-A

Part No MDSSK51-19-12-A
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 19 MM X 12 MM DISC COUPLING /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Type Disc Coupling
Specifications 2.000" (50.80mm) Outer Diameter x 1.813" (46.10mm) Length
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Other Names 3188-MDSSK51-19-12-A
Standard Package 1
Win Source Part Number 1121274-MDSSK51-19-12-A
Ultra Librarian 3D Model Ultra Librarian MDSSK51-19-12-A CAD Model

Description

The MDSSK51-19-12-A is a disc coupling hardware accessory with an outer diameter of 2.000 inches (50.80mm) and a length of 1.813 inches (46.10mm).

  • Win Source Part Number: 1121274
  • Manufacturer: Ruland Manufacturing
  • Package: Bag
  • Standard Package: 1
  • Description: reliable and durable hardware accessory suitable for various structural and motion hardware applications.

You May Also Be Interested in

Ruland Manufacturing
8 MM X 6 MM DISC COUPLING
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
Pololu Corporation
22T TRACK SET - RED
Need more? Email Us
Ruland Manufacturing
25MMX25MM STEEL RIGID COUPLING
Need more? Email Us
Ruland Manufacturing
25 MM STAINLESS SHAFT COLLAR
Need more? Email Us
Ruland Manufacturing
5/8"X1/2" STEEL RIGID COUPLING
Need more? Email Us
Pololu Corporation
SCOOTER/SKATE WHL 144X29MM BLACK
Need more? Email Us
Adafruit Industries LLC
COUPLER FLEX SHAFT ALUM 5MM-10MM
Need more? Email Us
Pololu Corporation
YELLOW ROMI CHASSIS MTR CLIP 2PK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess