EN
  • EN
  • DE

MDCD19-8-6-A

Part No MDCD19-8-6-A
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 8 MM X 6 MM DISC COUPLING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Disc Coupling
Specifications 0.750" (19.05mm) Outer Diameter x 1.188" (30.18mm) Length
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 1146937-MDCD19-8-6-A
Ultra Librarian 3D Model Ultra Librarian MDCD19-8-6-A CAD Model

Description

The MDCD19-8-6-A is a disc coupling used in structural and motion hardware applications and made by Ruland Manufacturing.

  • Outer Diameter: 0.750" (19.05mm)
  • Length: 1.188" (30.18mm)
  • Product Status: Active
  • Package: Bag
  • REACH Regulations: Unaffected
  • HTSUS Code: 8483.60.8000

You May Also Be Interested in

Pololu Corporation
YELLOW ROMI CHASSIS MTR CLIP 2PK
Need more? Email Us
Ruland Manufacturing
25MMX25MM STEEL RIGID COUPLING
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
MSM-F, CLAMPS FOR CONNECTING PLA
Need more? Email Us
Ruland Manufacturing
5/8"X1/2" STEEL RIGID COUPLING
Need more? Email Us
Ruland Manufacturing
25MMX25MM STEEL RIGID COUPLING
Need more? Email Us
Adafruit Industries LLC
COUPLER FLEX SHAFT ALUM 5MM-10MM
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Lowest to $1.5003
Pololu Corporation
RED ROMI CHASSIS MTR CLIP 2PK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess