EN
  • EN
  • DE

MCL-25-SS

Part No MCL-25-SS
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 25 MM STAINLESS SHAFT COLLAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Shaft Collar
Specifications 1.772" (45.00mm) Outer Diameter x 0.591" (15.00mm) Width
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 1227339-MCL-25-SS
Ultra Librarian 3D Model Ultra Librarian MCL-25-SS CAD Model

Description

The Ruland Manufacturing Shaft Collar is a high-quality hardware accessory that is perfect for structural and motion applications.

  • Outer Diameter: 1.772" (45.00mm)
  • Width: 0.591" (15.00mm)
  • Package: Bag
  • Sold Individually: Yes
  • Series: MCL-25-SS
  • Manufacturer: Ruland Manufacturing
  • Market Status: Active
  • REACH Regulations: Unaffected
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • Commonly Used In: Hardware and Fasteners applications

You May Also Be Interested in

Ruland Manufacturing
5/8"X1/2" STEEL RIGID COUPLING
Need more? Email Us
Pololu Corporation
22T TRACK SET - RED
Need more? Email Us
Elesa USA Corporation
RE.FF, INJECTED POLYURETHANE CAS
Need more? Email Us
Ruland Manufacturing
1/4\
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR MICRO SERVO SPL
Lowest to $0.5841
Ruland Manufacturing
1/8\
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Lowest to $1.5003
Elesa USA Corporation
Need more? Email Us
Pololu Corporation
BLACK ROMI CHASSIS CASTER KIT
Lowest to $0.4681

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess