EN
  • EN
  • DE

NTC10D-11

Part No NTC10D-11
Manufacturer Ruilongyuan Electronics Co.,Ltd
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209412-NTC10D-11
Categories Custom Parts
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTC10D-11 CAD Model

Description

The NTC10D-11 is a Negative Temperature Coefficient (NTC) thermistor manufactured by Ruilongyuan Electronics Co., Ltd. NTC thermistors are temperature-sensitive resistors whose resistance decreases as their temperature increases. They are widely used for temperature sensing, temperature compensation, and temperature control in various electronic circuits.

Applications

  • Temperature sensing: Used in temperature sensors, thermometers, and thermostats.
  • Temperature compensation: Employed in circuits to compensate for temperature variations.
  • Temperature control: Found in heating systems, cooling systems, and temperature controllers.
  • Overcurrent protection: Used in circuits to protect against overcurrent conditions.
  • Battery chargers: Integrated into battery chargers to monitor battery temperature.

Features

  • High sensitivity: Provides accurate temperature measurements.
  • Fast response time: Responds quickly to temperature changes.
  • Small size: Suitable for space-constrained applications.
  • Wide temperature range: Operates over a wide range of temperatures.
  • Stable performance: Ensures consistent performance over time.

Benefits

  • Accurate temperature measurement: Provides reliable temperature data.
  • Improved circuit performance: Compensates for temperature-related errors.
  • Enhanced system reliability: Protects against overcurrent and overtemperature conditions.
  • Simplified design: Easy to integrate into existing circuits.
  • Cost-effective solution: Provides a high-performance temperature sensing solution at a competitive price.

Additional Details

The Ruilongyuan NTC10D-11 thermistor's key specifications include its resistance at a specific temperature (usually 25°C), its Beta value (a measure of its temperature sensitivity), and its operating temperature range. The '10D' likely refers to a specific physical dimension or style of the thermistor. Detailed specifications, including resistance tolerance and power dissipation characteristics, are typically available in the manufacturer's datasheet. NTC thermistors are often used in voltage divider circuits to convert the change in resistance into a change in voltage, which can then be measured by a microcontroller or other electronic circuit. They are chosen for their accuracy and relatively low cost compared to other temperature sensing technologies.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0865 $50.1700
1,410+ $0.0710 $100.1100
2,185+ $0.0688 $150.3280
3,010+ $0.0665 $200.1650
3,890+ $0.0643 $250.1270
5,200+ $0.0577 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,900 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess