EN
  • EN
  • DE

S9S12G128J0VLH

Part No S9S12G128J0VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-BIT MCU, S12 CORE, 128KB FLAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12
Package Tray
Product Status Active
Core Processor S12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 800 pcs
REACH Status REACH Unaffected
Win Source Part Number 1202909-S9S12G128J0VLH
Ultra Librarian 3D Model Ultra Librarian S9S12G128J0VLH CAD Model

Description

The NXP S9S12G128J0VLH is a versatile microcontroller designed to cater to a wide range of automotive and industrial applications. It is part of the S12G Microcontroller family that is well-known for its robust architecture, exceptional performance, and high level of integration.

Key Features

  • Core: The S9S12G128 is built around the HCS12 core, which operates at up to 25 MHz. This 16-bit core is designed for fast processing and real-time execution, making it suitable for complex and time-sensitive tasks.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage. The flash memory is partitioned for easier program management and supports read-while-write functionality.
  • Digital Communication Interfaces: This microcontroller includes multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C modules to facilitate easy data exchange with peripherals and other microcontrollers.
  • Timers: Comprehensive timing systems are available, including an 8-channel timer module, 2-channel periodic interrupt timers, and a 6-channel pulse width modulator (PWM), which are critical for control applications.
  • Analog to Digital Converter (ADC): A 12-bit ADC with up to 16 channels allows for precise analog signal measurement, which is essential in sensor-based applications.
  • Package: The microcontroller is available in a 64-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs.

Applications

The S9S12G128J0VLH is designed for applications that require a balance between control, reliability, and cost-effectiveness. It is commonly used in automotive control systems, including engine management, transmission control, body control modules, and more. In the industrial sector, it is ideal for automation systems, robotics, and other control-related applications.

Development Support

NXP provides comprehensive development support for the S9S12G128J0VLH with software libraries, development kits, and a robust IDE. This support ensures that engineers can rapidly develop and deploy applications, reducing time to market and increasing productivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2032 $64.8288
20+ $5.9104 $118.2080
31+ $5.7257 $177.4967
42+ $5.5410 $232.7220
54+ $5.3562 $289.2348
73+ $4.8022 $350.5606
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess