The RU3060K is an N-channel enhancement mode power MOSFET from Ruichips Semiconductor Co., Ltd. It is designed for high-efficiency switching applications, offering low on-resistance and gate charge. This MOSFET is suitable for various power management and motor control applications.
Applications:
- DC-DC converters
- Power inverters
- Motor control
- Load switching
- LED lighting
Features:
- N-Channel Enhancement Mode
- Low gate charge (Qg)
- Low drain-source on-resistance (RDS(on))
- High avalanche energy
- Fast switching speed
- Lead-free and RoHS compliant
Benefits:
- Improved system efficiency
- Reduced power loss
- Simplified thermal management
- Enhanced reliability
- Compact design
Additional Details:
The RU3060K features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 30A at 25°C. The gate-source voltage (VGS) is ±20V. It is typically available in a TO-252 package. The device's low RDS(on) minimizes conduction losses, contributing to higher overall efficiency. The fast switching speed reduces switching losses, further enhancing efficiency. The high avalanche energy ensures robust performance in demanding applications. The lead-free and RoHS compliant design ensures environmental compliance.
The device's characteristics make it well-suited for applications where efficiency, power density, and reliability are critical. Its performance is optimized for switching frequencies, commonly found in modern power electronics. Proper thermal design is important to maximize the device's lifespan and performance.