EN
  • EN
  • DE

50F2D223J

Part No 50F2D223J
Manufacturer Rubycon
Catalog Film Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1129686-50F2D223J
Categories Film Capacitors
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 50F2D223J CAD Model

Description

The 50F2D223J is a film capacitor manufactured by Rubycon. Film capacitors are known for their stability, low dissipation factor, and high insulation resistance, making them suitable for a variety of applications.

Applications

  • Power Supplies: Filtering and smoothing in power supplies to reduce ripple and noise.
  • Audio Equipment: Coupling and decoupling signals in audio amplifiers and preamplifiers for high fidelity sound reproduction.
  • Lighting Ballasts: Providing stable voltage and current in lighting circuits.
  • Motor Control: Filtering and smoothing in motor drive circuits to reduce electrical noise.
  • Renewable Energy Systems: Used in inverters and converters in solar and wind power systems.

Features

  • High Stability: Maintains consistent capacitance over temperature and frequency changes.
  • Low Dissipation Factor: Minimizes energy loss, resulting in efficient operation.
  • High Insulation Resistance: Provides excellent isolation between the capacitor's terminals.
  • Long Service Life: Designed for long-term reliability and stable performance.
  • Non-Polarized: Can be used in AC or DC circuits without regard to polarity.

Benefits

  • Improved System Performance: Enhances signal quality and reduces noise in electronic circuits.
  • Increased Energy Efficiency: Low dissipation factor minimizes energy losses and reduces heat generation.
  • Enhanced Reliability: Stable performance over a wide range of operating conditions.
  • Versatile Application: Suitable for use in a wide range of electronic devices and circuits.
  • Long-Term Stability: Provides consistent performance over its lifespan.

The specific details of the 50F2D223J, such as its capacitance value (likely 0.022uF based on the '223' in the part number), voltage rating (the '50F' likely indicates 50V), and tolerance, can be found in the Rubycon datasheet. Film capacitors are typically constructed using a thin film of plastic material as the dielectric, such as polyester or polypropylene. They are available in various lead styles, including radial and axial leads, for easy mounting on PCBs. Selecting the appropriate film capacitor involves considering factors such as voltage rating, capacitance value, temperature range, and environmental conditions. Rubycon capacitors are known for their quality and are widely used in industrial and consumer electronics.

You May Also Be Interested in

Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2603 $58.5675
545+ $0.2137 $116.4665
840+ $0.2070 $173.8800
1,155+ $0.2003 $231.3465
1,495+ $0.1937 $289.5815
2,000+ $0.1736 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess