EN
  • EN
  • DE

CD74HCT4538MT

Part No CD74HCT4538MT
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR DUAL MON 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 23ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028549-CD74HCT4538MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT4538MT CAD Model

Description

Product Overview: CD74HCT4538MT from Texas Instruments

The CD74HCT4538MT is a high-performance, CMOS dual precision monostable multivibrator integrated circuit produced by Texas Instruments, a leader in semiconductor solutions. Designed to operate in the 4.5V to 5.5V range, this device is part of the HCT family, which means it is compatible with both TTL and CMOS logic levels, providing versatile interfacing capabilities.

Each multivibrator of the CD74HCT4538MT features both positive and negative edge-triggered inputs, enabling the generation of accurate timing cycles ranging from nanoseconds to extremely long duration, which can be controlled by external timing components such as resistors and capacitors. This makes the device exceptionally suitable for a wide array of applications, including timers, pulse generation, delay lines, and sequence generation.

Key Features:

  • Precision Timing: The device ensures precise control over output pulse widths, which is crucial for timing-sensitive applications.
  • Dual Monostable Multivibrator: With two independent channels, it offers flexibility in design and application.
  • Edge-Triggered Inputs: Both positive and negative edge-triggered inputs allow for the triggering of the output pulse on either edge of the input signal.
  • Wide Operating Voltage: The operating voltage range of 4.5V to 5.5V is ideal for interfacing with both TTL and CMOS technologies.
  • Retriggerable: The device is capable of being retriggered, which is useful for creating longer pulses or for pulse width modulation.
  • Temperature Range: The CD74HCT4538MT is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The versatility of the CD74HCT4538MT lends itself to a variety of applications in the electronics industry. Its precision timing capabilities are ideal for use in digital computers, instrumentation, and control systems. Additionally, it is often used in waveform generation, which is essential in communication systems, as well as in pulse shaping and delay circuits that require high accuracy and reliability.

With its robust design and compatibility with multiple logic families, the CD74HCT4538MT from Texas Instruments stands as a reliable choice for designers and engineers looking to incorporate precise timing solutions into their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6517 $52.1360
165+ $0.6105 $100.7325
255+ $0.5899 $150.4245
365+ $0.5486 $200.2390
475+ $0.5280 $250.8000
595+ $0.5074 $301.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,340 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess