EN
  • EN
  • DE

EKYB160ELL123MM40S

Part No EKYB160ELL123MM40S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 12000UF 20% 16V RADIAL / 12000 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series KYB
Package Bulk
Product Status Obsolete
Capacitance 12000 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 10000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 3.995 A @ 120 Hz
Ripple Current @ High Frequency 4.7 A @ 100 kHz
Impedance 11 mOhms
Lead Spacing 0.295" (7.50mm)
Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.634" (41.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 565-EKYB160ELL123MM40S,565-3884-ND,565-3884
Standard Package 250
Win Source Part Number 1106039-EKYB160ELL123MM40S
Ultra Librarian 3D Model Ultra Librarian EKYB160ELL123MM40S CAD Model

Description

The United Chemi-Con KYB series aluminum electrolytic capacitor is a reliable and cost-effective solution for general-purpose applications.

  • Manufacturer: United Chemi-Con
  • Series: KYB
  • Type: Aluminum Electrolytic Capacitor
  • Capacitance: 12000 µF
  • Voltage Rating: 16 V
  • Model: EKYB160ELL123MM40S
  • Package: Radial, Can
  • Lead Spacing: 0.295 inches
  • Height: 1.634 inches
  • Diameter: 0.709 inches
  • Lifetime @ 105°C: 10000 hours
  • Ripple Current (Low Frequency) @ 120 Hz: 3.995 A
  • Ripple Current (High Frequency) @ 100 kHz: 4.7 A
  • Polarized: Yes
  • Tolerance: ±20%
  • Mounting: Through-Hole
  • REACH: Unaffected
  • ECCN: EAR99
  • Product Status: Obsolete
  • Alternative Parts (Cross-Reference): EKZN160ELL123MM40S, EKYA160ELL123MLP1S, LP123M016E3P3, EKMH160VSN123MQ30S, LLS1C123MELZ, 16PX12000MEFC18X31.5

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess