Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 35mA
CMRR, PSRR (Typ) 96dB CMRR, 100dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1081471-MXL1016IS8
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MXL1016IS8 CAD Model

Description

The MXL1016IS8 is a high-performance, precision operational amplifier (op-amp) from Maxim Integrated. This device is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, test equipment, and control systems.

Key Features

  • High Precision: The MXL1016IS8 offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Low Noise: With its low noise performance, this op-amp is suitable for sensitive applications where signal integrity is paramount.
  • Wide Bandwidth: The device provides a wide bandwidth that allows for fast signal processing without significant delay, making it suitable for high-speed applications.
  • Single-Supply Operation: Capable of operating from a single power supply, the MXL1016IS8 simplifies power management in systems that require high integration.
  • Dual-Supply Operation: For applications requiring more flexibility, it also supports dual-supply operation, accommodating a broader range of input signals.
  • Robust Package: Housed in an 8-pin SOIC package, the MXL1016IS8 is designed for robustness and ease of integration into a variety of circuit boards.

Applications

The versatility of the MXL1016IS8 makes it suitable for numerous applications, including:

  • Precision data acquisition systems
  • Analog filters
  • Professional audio equipment
  • Active filters and signal conditioning
  • Strain gauge amplifiers
  • Medical instrumentation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MXL1016IS8 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and consistency.

With its combination of precision, low noise, and flexibility, the MXL1016IS8 operational amplifier from Maxim Integrated stands as a high-quality component for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Maxim Integrated
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MAX919ESA+
Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention