Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Capacitance 1.5 µF
Tolerance ±20%
Voltage Rating - DC 16V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.055" (1.40mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 16ST155MA23216 CAD Model

Description

NULL

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 10000PF 10% 400VDC RAD
Need more? Email Us
ECAD model for 225P10394XD3
Kemet
CAP FILM 1.2UF 5% 1.2KVDC RADIAL
Need more? Email Us
ECAD model for C4ASPBW4120A3JJ
Cornell Dubilier Knowles
CAP FILM 270UF 10% 1.2KVDC RAD
Need more? Email Us
ECAD model for 947C271K122CCMS
Cornell Dubilier Knowles
CAP FILM 0.56UF 10% 400VDC AXIAL
Need more? Email Us
ECAD model for 930C4P56K-F
Vishay
CAP FILM 0.33UF 20% 1KVDC RADIAL / 0.33 µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $4.8523
ECAD model for F339X143348MKP2T0
Cornell Dubilier Knowles
CAP FILM 10UF 5% 400VDC AXIAL
Need more? Email Us
ECAD model for 932C4W10J-F
EPCOS (TDK)
CAP FILM 1UF 20% 760VDC RADIAL / 1 µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Lowest to $0.5356
ECAD model for B32914A3105M189
Kemet
CAP FILM 1UF 10% 560VDC RADIAL / 1 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Lowest to $0.2666
ECAD model for R46KN4100JBN1K
Vishay
CAP FILM 0.15UF 20% 630VDC RAD / 0.15 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.2212
ECAD model for BFC233920154

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention