Products specifications Report Issue?

Win Source Part Number WS1306590-16MU106MC44532
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 10µF
Tolerance ±20%
Voltage Rating - DC 16V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1812 (4532 Metric)
Size / Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max) 0.110" (2.80mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 16MU106MC44532 CAD Model

Description

10 µF Film Capacitor 16V Acrylic, Metallized 1812 (4532 Metric)

You May Also Be Interested in

Vishay
CAP FILM 0.15UF 20% 630VDC RAD / 0.15 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.2212
ECAD model for BFC233920154
Cornell Dubilier Knowles
CAP FILM 270UF 10% 1.2KVDC RAD
Need more? Email Us
ECAD model for 947C271K122CCMS
Panasonic
ECQE, Met Polyester Film Cap Radial Lead 630VDC, 0.015uF, 5%, L/S=10mm, T&R CRMP
Need more? Email Us
ECAD model for ECQ-E6153B344
Kemet
CAP FILM 1UF 5% 1.2KVDC SCREW
Need more? Email Us
ECAD model for C4BSPBX4100ZBJJ
EPCOS (TDK)
CAP FILM 1UF 20% 760VDC RADIAL / 1 µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Lowest to $0.5356
ECAD model for B32914A3105M189
Vishay
CAP FILM 0.1UF 5% 1KVDC RADIAL / 0.1 µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC238330104
Kemet
CAP FILM AUTO POLYPROP RAD / Film Capacitor
Lowest to $0.5822
ECAD model for R76QI24705040J
AVX Corp/Kyocera Corp
CAP FILM 0.47UF 5% 1.75KVDC AXL
Need more? Email Us
ECAD model for FPG66W0474J--
EPCOS (TDK)
CAP FILM 0.1UF 10% 520VDC RADIAL
Need more? Email Us
ECAD model for B32671P5104K000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0286 $51.4300
120+ $0.8440 $101.2800
185+ $0.8176 $151.2560
255+ $0.7913 $201.7815
330+ $0.7649 $252.4170
440+ $0.6858 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 445 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention