Products specifications Report Issue?

Categories Capacitors
Manufacturer Rubycon
Series RX30
Packaging Tape in Box
Part Status Obsolete(EOL)
Capacitance 27μF
Voltage Rating 160V
Operating Temperature Range -40°C ~ 130°C
Polarization Polar
Applications Automotive
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Maximum) 0.709" (18.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 769082-160RX3027AT810X16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 160RX3027AT810X16 CAD Model

Description

The Rubycon RX30 series capacitor is a high-quality component designed for use in automotive applications.

  • Capacitance: 27μF
  • Voltage Rating: 160V
  • Package: Radial, Can
  • Mounting Type: Through Hole
  • Operating Temperature Range: -40°C to 130°C
  • Polarization: Polarized
  • ECCN: EAR99
  • Popularity: Medium
  • Status: Obsolete (EOL)

You May Also Be Interested in

United Chemi-Con
CAP ALUM 220UF 20% 35V RADIAL / 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Need more? Email Us
ECAD model for EKZE350ELL221MH15D
Panasonic
CAP ALUM POLY 22UF 20% 6.3V SMD / 22 µF 6.3 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
Lowest to $1.9099
ECAD model for EEF-CD0J220R
Cornell Dubilier Electronics (CDE)
CAP ALUM 7200UF 350V SCREW / Cap Aluminum Lytic 7200uF 350V -10% to 50% (76.2 X 142.88mm) Screw Terminal 0.022 Ohm 13300mA 2000h 85°C
Need more? Email Us
ECAD model for CGS722T350X5L
Panasonic
CAP ALUM 100UF 20% 35V RADIAL
Need more? Email Us
ECAD model for ECA-1VM101
Panasonic
CAP ALUM 4.7UF 20% 80V SMD
Need more? Email Us
ECAD model for EEV-FK1K4R7P
Nichicon
CAP ALUM 27UF 20% 35V SMD / 27 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.0493
ECAD model for UUD1V270MCL1GS
Cornell Dubilier Electronics (CDE)
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (10 X 10.2mm) SMD 0.7 Ohm 340mA 2000h 105°C Automotive T/R
Need more? Email Us
ECAD model for AHA477M16G24T-F
Panasonic
Surface Mount Tantalum Capacitor, T489 Series, 10 F, 20%, 35 V, 2917 [7343-31 Metric], D Rohs Compliant: Yes
Lowest to $0.0469
ECAD model for EEEFPV100UAR
Cornell Dubilier Electronics (CDE)
CAP ALUM 100UF 20% 100V RADIAL / 100 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 1.33Ohm @ 120Hz 2000 Hrs @ 105°C
Need more? Email Us
ECAD model for SH101M100ST

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention