EN
  • EN
  • DE

BCM63155B1VKFSBG

Part No BCM63155B1VKFSBG
Manufacturer Broadcom Limited
Catalog OEM Souring
Description Processor ICs 106, bonded 35B, V/ADSL, VoIP, no SPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464902-BCM63155B1VKFSBG
Manufacturer Broadcom Limited
Series *
Package Tray
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian BCM63155B1VKFSBG CAD Model

Description

The Broadcom BCM63155B1VKFSBG is a sophisticated processor IC designed for advanced broadband networking applications, including V/ADSL, VoIP, and bonded 35B technologies. Its capabilities make it ideal for use in next-generation home gateways and broadband access devices that require high-speed internet connectivity and voice communication services. This processor supports a wide range of DSL standards, offering versatility for global deployment in different telecommunications environments. The inclusion of VoIP functionality allows for integrated voice services, crucial for modern communication infrastructures that combine data and voice services over the same network. The 'no SPU' notation specifies that this model does not include a Secure Processing Unit, focusing instead on delivering exceptional performance in its core functionalities. Broadcom's BCM63155B1VKFSBG provides a comprehensive solution for managing high-speed data transmission and voice communication efficiently, embodying a significant advancement in broadband network technology with its ability to support advanced DSL bonding and providing a robust platform for feature-rich broadband networking devices.

You May Also Be Interested in

Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess