Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Aluminum - Polymer (Hybrid)
Capacitance Range 33µF ~ 330µF
Mounting Type Surface Mount
Voltage - Rated 25 ~ 63V
Tolerance ±20%
Applications Automotive
Quantity 40 Pieces (8 Values - 5 Each)
Packages Included Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian 1189-3683-KIT CAD Model

Description

NULL

You May Also Be Interested in

Wurth Electronics Inc
DESIGN KIT WCAP-ATG8 32 VALUES,
Need more? Email Us
ECAD model for 860010
Kemet
CAP KIT CERAMIC 10PF-10UF 1500PC
Need more? Email Us
ECAD model for CER ENG KIT 29
Kemet
CAP KIT SUPERCAP 47MF-1F 80PCS / Electric Double Layer Capacitors, Supercaps Capacitor Kit 47mF ~ 1F 3.5V, 5.5V Surface Mount 80 Pieces (8 Values - 10 Each)
Need more? Email Us
ECAD model for SUP ENG KIT 01
Rubycon
CAP KIT ALUM POLY 33-330UF 40PCS
Need more? Email Us
ECAD model for 1189-3683-KIT
Johanson Dielectrics Inc.
CAP KIT CER 1PF-0.01UF 300PCS / Ceramic Capacitor Kit 1pF ~ 0.01µF 50V, 100V Surface Mount, MLCC 300 Pieces (Assorted Per Value)
Need more? Email Us
ECAD model for S-X15-EMI
NTE
CAP KIT- 50V CERAMIC DISC / Ceramic Capacitor Kit 1pF ~ 0.1µF 50V Through Hole 120 Pieces (30 Values - 4 Each)
Need more? Email Us
ECAD model for CK-05
TDK Corporation
CAP KIT CER 0.01UF-10UF 180PCS / Ceramic Capacitor Kit 0.01µF ~ 10µF 25 ~ 630V Surface Mount, MLCC 180 Pieces (18 Values - 10 Each)
Need more? Email Us
ECAD model for SOFT E1 KIT
Rubycon
CZE/CEV Hyrbrid polymer kit
Need more? Email Us
ECAD model for CZE/CEV
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS / Ceramic Capacitor Kit 1pF ~ 47μF 6.3 ~ 50V Surface Mount, MLCC 3600 Pieces (72 Values - 50 Each)
Lowest to $0.7921
ECAD model for 885070

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention