Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 1 Axis
Sensing Range ±300°/sec
Interface Analog
Sensitivity 3.3mV/°/s
Voltage - Supply 2.7V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LISY300AL
Other Names 497-8504,-497-8504
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283641-STEVAL-MKI023V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI023V1 CAD Model

Description

STEVAL-MKI023V1 - STMicroelectronics Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI023V1 is a sophisticated evaluation board presented by STMicroelectronics, designed for the testing and performance analysis of a variety of MEMS sensors in the company's portfolio. This board is a part of the extensive evaluation platform offered by STMicroelectronics to enable developers to explore the capabilities and features of their motion MEMS and environmental sensors.

The evaluation board is compatible with a wide range of inertial and environmental sensors, including accelerometers, gyroscopes, magnetometers, and pressure sensors. It is a versatile tool for developers working on applications such as motion tracking, navigation, environmental monitoring, and IoT devices, where accurate sensing and data collection are critical.

The STEVAL-MKI023V1 board is designed with a user-friendly interface that allows it to be connected directly to a PC through a USB connection. This facilitates easy data visualization and analysis using the dedicated software provided by STMicroelectronics. The board also includes an onboard high-performance microcontroller, which handles the data acquisition from the sensors and communicates with the PC software for real-time data processing.

One of the key features of this evaluation board is its adaptability. It supports various sensor adapter boards from STMicroelectronics, known as daughter boards or DIL24 adapters. These adapters can be plugged into the STEVAL-MKI023V1, allowing users to swap sensors quickly and evaluate different configurations without the need for soldering or complex setup procedures.

The STEVAL-MKI023V1 also provides several configuration options, giving users the flexibility to set up the sensors according to their specific requirements. This includes settings for sensor ranges, output data rates, and power modes, among others. The board is equipped with LED indicators for visual feedback and has been designed with robustness in mind, ensuring reliable performance in a variety of conditions.

In summary, the STEVAL-MKI023V1 from STMicroelectronics is an essential tool for engineers and developers looking to harness the full potential of MEMS sensors in their applications. Its ease of use, combined with the comprehensive support and documentation provided by STMicroelectronics, makes it an invaluable asset for rapid prototyping and sensor evaluation.

You May Also Be Interested in

Adafruit Industries LLC
BREAKOUT BOARD 9-DOF IMU BNO055
Need more? Email Us
ECAD model for 2472
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
ECAD model for LMT84-7EVM
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
ECAD model for BRKOUT-FXLN8361Q
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
ECAD model for 555-27401
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2934
ECAD model for 3577
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
ECAD model for LMT88-9EVM
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
ECAD model for EVAL-CN0319-EB1Z
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention