Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Rubycon
Series PX
Package Bulk
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 560 mA @ 120 Hz
Ripple Current @ High Frequency 672 mA @ 10 kHz
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 0.846" (21.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 1189-3673-2,100PX220MEFC12.5X20-ND,1189-3673-2-ND,1189-3684
Standard Package 1,000
Win Source Part Number 967872-100PX220MEFC12.5X20
Ultra Librarian 3D Model Ultra Librarian 100PX220MEFC12.5X20 CAD Model

Description

The 967872-100PX220MEFC12.5X20 is an aluminum electrolytic capacitor manufactured by Rubycon.

  • Capacitance: 220μF
  • Tolerance: ±20%
  • Voltage Rating: 100V
  • Lifetime: 2000 Hrs @ 105°C
  • Polarization: Polarized
  • Packaging: Radial, can
  • Surface Mount Land Size: -
  • Other Names: 1189-3673-2, 100PX220MEFC12.5X20-ND, 1189-3673-2-ND, and 1189-3684

You May Also Be Interested in

Nichicon
CAP ALUM 68UF 20% 35V SMD / Cap Aluminum Lytic 68uF 35V 20% (6.3 X 7.7mm) SMD 280mA 2000h 105°C Automotive T/R
Lowest to $0.4873
ECAD model for UUD1V680MCL1GS
Panasonic
Surface Mount Type
Lowest to $1.0475
ECAD model for EEE1EA471P
Nichicon
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4432
ECAD model for UCD1V221MNL1GS
Panasonic
Surface Mount Type
Lowest to $0.2264
ECAD model for EEE1JA470UP
EPCOS (TDK)
Aluminum electrolytic capacitors
Need more? Email Us
ECAD model for B43254C2108M000
Nichicon
CAP ALUM 470UF 20% 200V RADIAL / Cap Aluminum Lytic 470uF 200V 20% (18 X 40mm) Radial 7.5mm 1270mA 2000h 105°C Bulk
Need more? Email Us
ECAD model for UPZ2D471MHD
United Chemi-Con
CAP ALUM 10UF 20% 63V RADIAL
Lowest to $0.0988
ECAD model for EKMG630ELL100ME11D
Nichicon
CAP ALUM 220UF 20% 25V RADIAL / Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 555mA 3000h 105°C Automotive Bulk
Need more? Email Us
ECAD model for UPW1E221MPD
Panasonic
Aluminum Electrolytic Capacitor/TG
Need more? Email Us
ECAD model for EEVTG1J101UP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3021 $51.3570
405+ $0.2479 $100.3995
625+ $0.2402 $150.1250
865+ $0.2324 $201.0260
1,115+ $0.2247 $250.5405
1,490+ $0.2014 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,400 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention