EN
  • EN
  • DE

KITPF0100EPEVBE

Part No KITPF0100EPEVBE
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL MMPF0100  /  MMPF0100 Special Purpose: Mobiles Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Box
Type Power Management
Utilized IC / Part MMPF0100
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface, I2C Interface
Base Product Number KITPF0100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names 935327972598
Standard Package 1
Win Source Part Number 1162091-KITPF0100EPEVBE
Ultra Librarian 3D Model Ultra Librarian KITPF0100EPEVBE CAD Model

Description

The NXP KITPF0100EPEVBE is a comprehensive evaluation board designed for the PF0100 Power Management Integrated Circuit (PMIC), tailored for facilitating the development of applications using the i.MX 6 series processors. This advanced evaluation tool is engineered to provide developers with a versatile platform to test the features and performance of the PF0100 PMIC in various scenarios.

Key Features

  • Compatibility: The evaluation board is specifically designed for use with NXP's i.MX 6 series processors, ensuring seamless integration and optimal performance.
  • Flexibility: With multiple configurable options, the board allows for extensive experimentation with the PMIC settings to match the specific needs of the application.
  • User-Friendly Interface: Equipped with an easy-to-use graphical user interface (GUI), the KITPF0100EPEVBE enables users to modify the PMIC parameters and monitor the outcomes in real-time.

Technical Specifications

  • PMIC Features: The PF0100 offers a wide range of power management capabilities, including multiple buck converters, LDOs, and switchable outputs to support various power requirements.
  • Connectivity: The board provides various connectivity options, including USB and I2C interfaces, for communication with external devices and systems.
  • On-Board Debugging: On-board debugging features are integrated to facilitate troubleshooting and streamline the development process.

Applications

The NXP KITPF0100EPEVBE is ideal for developers working on applications that require robust power management solutions, such as portable devices, automotive infotainment systems, and industrial control units. Its versatility makes it an indispensable tool for engineers looking to optimize power consumption and enhance the reliability of their electronic designs.

Package Contents

  • 1 x KITPF0100EPEVBE Evaluation Board
  • 1 x USB Cable
  • 1 x Quick Start Guide

With the KITPF0100EPEVBE, NXP provides developers with a powerful and flexible platform to accelerate the design and testing of power management solutions, ensuring that their products can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess