Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series PX
Package Bulk
Product Status Active
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 60 mA @ 120 Hz
Ripple Current @ High Frequency 90 mA @ 10 kHz
Lead Spacing 0.079" (2.00mm)
Size / Dimension 0.197" Dia (5.00mm)
Height - Seated (Max) 0.492" (12.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1357770-100PX10MEFC5X11
Ultra Librarian 3D Model Ultra Librarian 100PX10MEFC5X11 CAD Model

Description

The Rubycon PX series aluminum electrolytic capacitor is a high-quality component designed for general-purpose applications from Rubycon.

  • Capacitance: 10 µF
  • Voltage Rating: 100 V
  • Tolerance: ±20%
  • Temperature Range: -55°C to 105°C
  • Package: Radial, Can
  • Mounting Type: Through Hole
  • Lead Spacing: 0.079" (2.00mm)
  • Size: 0.197" Dia (5.00mm)
  • Lifetime: 1000 Hours @ 105°C
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Rubycon
CAP ALUM 470UF 20% 63V RADIAL / Cap Aluminum Lytic 470uF 63V 20% (8 X 60mm) Radial 3.5mm 1540mA 10000h 105°C Bulk
Need more? Email Us
ECAD model for 63TXW470MEFC8X60
Nichicon
CAP ALUM 100UF 20% 16V SMD / Cap Aluminum Lytic 100uF 16V 20% (6.3 X 5.4mm) SMD 86mA 2000h 85°C Automotive T/R
Lowest to $0.2934
ECAD model for UWX1C101MCL1GB
Nichicon
CAP ALUM 220UF 20% 50V RADIAL / Cap Aluminum Lytic 220uF 50V 20% (12.5 X 15mm) Radial 5mm 670mA 5000h 105°C Bulk
Lowest to $0.3840
ECAD model for UPM1H221MHD6
United Chemi-Con
CAP ALUM 100UF 20% 200V RADIAL
Need more? Email Us
ECAD model for EKXG201ETS101ML20S
Nichicon
CAP ALUM 6800UF 20% 450V SCREW / Cap Aluminum Lytic 6800uF 450V 20% (76.2 X 145mm) Bracket Mount Screw Terminal 23800mA 5000h 85°C Bulk
Need more? Email Us
ECAD model for LNC2W682MSEH
Nichicon
CAP ALUM 10UF 20% 35V SMD / Cap Aluminum Lytic 10uF 35V 20% (5 X 5.4mm) SMD 25mA 1000h 105°C Automotive T/R
Lowest to $0.1197
ECAD model for UWT1V100MCL1GB
Rubycon
CAP ALUM 1200UF 20% 6.3V RADIAL / Cap Aluminum Lytic 1200uF 6.3V 20% (10 X 12.5mm) Radial 5mm 1330mA 9000h 105°C Bulk
Need more? Email Us
ECAD model for 6.3ZLJ1200M10X12.5
Panasonic
nullAluminum Electrolytic Capacitors Medium-size FK
Need more? Email Us
ECAD model for EEEFK2A331AM
Nichicon
CAP ALUM 470UF 20% 200V RADIAL / Cap Aluminum Lytic 470uF 200V 20% (18 X 40mm) Radial 7.5mm 1270mA 2000h 105°C Bulk
Need more? Email Us
ECAD model for UPZ2D471MHD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention