Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Rubycon
Series PX
Package Bulk
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 290 mA @ 120 Hz
Ripple Current @ High Frequency 348 mA @ 10 kHz
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.689" (17.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Standard Package 1,000
Win Source Part Number 1129577-100PX100MEFC10X16
Ultra Librarian 3D Model Ultra Librarian 100PX100MEFC10X16 CAD Model

Description

The 1129577-100PX100MEFC10X16 is a radial, can-type aluminum electrolytic capacitor from Rubycon with a capacitance of 100 µF and a voltage rating of 100 V.

  • Capacitance: 100 µF
  • Voltage Rating: 100 V
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): -
  • Application: ideal for general-purpose applications
  • Polarized: yes
  • Mounting Type: through-hole
  • Ripple Current (Low Frequency): 290 mA @ 120 Hz
  • Ripple Current (High Frequency): 348 mA @ 10 kHz
  • Lifetime: 2000 hours @ 105°C
  • Diameter: 0.394" (10.00mm)
  • Series: PX series
  • Packaging: bulk

You May Also Be Interested in

Panasonic
Aluminum Electrolytic Capacitor/TG
Need more? Email Us
ECAD model for EEVTG1J101UP
Nichicon
CAP ALUM 470UF 20% 200V RADIAL / Cap Aluminum Lytic 470uF 200V 20% (18 X 40mm) Radial 7.5mm 1270mA 2000h 105°C Bulk
Need more? Email Us
ECAD model for UPZ2D471MHD
EPCOS (TDK)
Aluminum electrolytic capacitors
Need more? Email Us
ECAD model for B43254C2108M000
Nichicon
CAP ALUM 220UF 20% 25V RADIAL / Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 555mA 3000h 105°C Automotive Bulk
Need more? Email Us
ECAD model for UPW1E221MPD
Nichicon
CAP ALUM 100UF 20% 250V RADIAL / Cap Aluminum Lytic 100uF 250V 20% (16 X 25mm) Radial 7.5mm 1530mA 10000h 105°C Bulk
Lowest to $0.6746
ECAD model for UCS2E101MHD
Nichicon
CAP ALUM 220UF 20% 16V SMD
Lowest to $0.1509
ECAD model for UUD1C221MCL1GS
Panasonic
Surface Mount Type
Lowest to $1.0475
ECAD model for EEE1EA471P
United Chemi-Con
CAP ALUM 10UF 20% 63V RADIAL
Lowest to $0.0988
ECAD model for EKMG630ELL100ME11D
Nichicon
CAP ALUM 1000UF 20% 35V RADIAL
Need more? Email Us
ECAD model for UHE1V102MHD1TO

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2116 $50.7840
580+ $0.1736 $100.6880
895+ $0.1682 $150.5390
1,230+ $0.1628 $200.2440
1,590+ $0.1574 $250.2660
2,130+ $0.1411 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 240 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention