Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 33000 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 11.7 A @ 120 Hz
Ripple Current @ High Frequency 12.87 A @ 10 kHz
Lead Spacing 1.110" (28.20mm)
Size / Dimension 2.520" Dia (64.00mm)
Height - Seated (Max) 4.803" (122.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Ultra Librarian 3D Model Ultra Librarian 100LSQ33000MEFC64X119 CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
CAP ALUM 1000UF 20% 420V SNAP TH
Need more? Email Us
ECAD model for 420MXK1000MEFCSN35X55
Rubycon
CAP ALUM 68UF 20% 400V RADIAL TH
Need more? Email Us
ECAD model for 400CXW68MEFR12.5X40
Rubycon
CAP ALUM 33UF 20% 400V RADIAL TH
Need more? Email Us
ECAD model for 400BXW33MEFR10X30
Rubycon
CAP ALUM 270UF 20% 63V RADIAL TH
Need more? Email Us
ECAD model for 63YXH270MEFC12.5X20
Rubycon
CAP ALUM 68UF 20% 450V RADIAL TH
Need more? Email Us
ECAD model for 450HXW68MEFR12.5X35
Lelon
Aluminum Electrolytic Capacitors - SMD
Need more? Email Us
ECAD model for VEJ101M1HTR-1010
Rubycon
CAP ALUM 5600UF 20% 100V SNAP TH
Need more? Email Us
ECAD model for 100USC5600MEFCSN35X45
Rubycon
CAP ALUM 120UF 20% 100V RADIAL
Need more? Email Us
ECAD model for 100YXH120MEFC12.5X20
Rubycon
CAP ALUM 56UF 20% 500V RADIAL TH
Need more? Email Us
ECAD model for 500LXW56MEFR18X30

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention