EN
  • EN
  • DE

WRA2415P-3WR2

Part No WRA2415P-3WR2
Manufacturer RSG Electronic Components GmbH
Catalog Electronic Wholesale
Description WRBP-3WR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RSG Electronic Components GmbH
Win Source Part Number 1280514-WRA2415P-3WR2
Manufacturer Homepage www.rsg-electronic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WRA2415P-3WR2 CAD Model

Description

The WRA2415P-3WR2 is a DC-DC converter module manufactured by RSG Electronic Components GmbH. This isolated converter is designed to provide a regulated 15V output voltage from a 24V DC input. It is commonly used in industrial automation, instrumentation, and telecommunications applications where isolation and regulated power are required.

Applications

  • Industrial Automation: Providing isolated power for sensors, actuators, and control systems.
  • Instrumentation: Powering sensitive measurement equipment with isolation to reduce noise.
  • Telecommunications: Supplying isolated power for communication devices and network equipment.
  • Medical Equipment: Used in medical devices where isolation is critical for patient safety.
  • Transportation Systems: Providing regulated power for on-board electronics.

Features

  • Isolated Output: Provides galvanic isolation between input and output.
  • Regulated Output Voltage: Maintains a stable 15V output voltage despite input voltage variations.
  • Wide Input Voltage Range: Operates from a 24V DC input with a tolerance range.
  • Short Circuit Protection: Protects the converter from damage due to output short circuits.
  • High Efficiency: Converts DC power with minimal losses.

Benefits

  • Electrical Isolation: Prevents ground loops and reduces noise in sensitive circuits.
  • Stable Power Supply: Ensures consistent and reliable operation of connected devices.
  • Protection: Short circuit protection enhances system reliability.
  • Compact Size: Small module size allows for easy integration into various applications.
  • Wide Operating Temperature Range: Suitable for harsh industrial environments.

Additional Details

The WRA2415P-3WR2 operates with a specified input voltage range around 24V DC and provides a regulated 15V DC output. Key specifications include isolation voltage, output current, and efficiency. The datasheet provides detailed information on pin assignments, application circuits, and thermal characteristics. Proper mounting and heat sinking may be required depending on the load and operating conditions. The converter is designed to meet safety standards for isolation and protection against electrical hazards.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0517 $68.1034
5+ $27.9406 $139.7030
7+ $27.0674 $189.4718
9+ $26.1942 $235.7478
12+ $25.3211 $303.8532
16+ $22.7015 $363.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess