EN
  • EN
  • DE

MMD-06CZ-100M-V1

Part No MMD-06CZ-100M-V1
Manufacturer Maglayers
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831208-MMD-06CZ-100M-V1
Package Tape & Reel (TR)
Product Status Active
Type Molded
Material - Core Metal
Inductance 10µH
Tolerance ±20%
Current Rating (Amps) 3A
Current - Saturation (Isat) 7A
Shielding Shielded
DC Resistance (DCR) 105 mOhm Max
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.270" L x 0.255" W (6.86mm x 6.47mm)
Height - Seated (Max) 0.118\
Ultra Librarian 3D Model Ultra Librarian MMD-06CZ-100M-V1 CAD Model

Description

The MMD-06CZ-100M-V1 is a power inductor manufactured by Maglayers, designed for use in various power conversion and filtering applications. Its key characteristics include its compact design, shielded construction, and ability to handle significant current, making it well-suited for modern electronic devices.

Applications:

  • DC-DC Converters: Used in buck, boost, and flyback converters to regulate voltage levels.
  • Power Supplies for Portable Electronics: Found in smartphones, tablets, and other battery-powered devices to ensure efficient power management.
  • Point-of-Load (POL) Regulation: Provides stable and regulated power to sensitive electronic components.
  • LED Driver Circuits: Used to regulate current and provide stable illumination in LED lighting applications.
  • EMI Filtering: Employed to suppress electromagnetic interference and noise in electronic systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise levels.
  • High Saturation Current: Enables stable performance under high current load conditions.
  • Low DC Resistance (DCR): Improves power efficiency by reducing resistive losses.
  • Compact Size: Allows for use in space-constrained applications and miniaturized devices.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits:

  • Enhanced Power Efficiency: Low DCR minimizes power losses, leading to improved overall efficiency.
  • Reduced Electromagnetic Interference: Shielded construction minimizes EMI, enhancing system stability and performance.
  • Smaller Footprint: Compact size allows for integration into smaller and more portable devices.
  • Reliable Operation: High saturation current ensures stable performance even under demanding load conditions.
  • Environmentally Responsible: RoHS compliance ensures the product is environmentally friendly.

Technical Specifications: While specific values vary, the inductance for this part is around 10µH. Consult the manufacturer's datasheet for detailed specifications regarding inductance, saturation current, and DCR.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1086 $60.6516
14+ $8.2941 $116.1174
22+ $8.0353 $176.7766
30+ $7.7766 $233.2980
39+ $7.5167 $293.1513
52+ $6.7394 $350.4488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess