EN
  • EN
  • DE

CS121WF300LT4E

Part No CS121WF300LT4E
Manufacturer Royal Ohm
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192328-CS121WF300LT4E
Categories Custom Parts
Manufacturer Royal Ohm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS121WF300LT4E CAD Model

Description

The CS121WF300LT4E is a thick film chip resistor manufactured by Royal Ohm. It is designed for general-purpose applications in electronic circuits, offering a stable resistance value and reliable performance. This resistor is characterized by its small size, surface-mount design, and robust construction, making it suitable for high-density printed circuit boards (PCBs).

Applications

  • Current Limiting: Used to limit current in various electronic circuits.
  • Voltage Division: Employed in voltage divider circuits to provide specific voltage levels.
  • Pull-Up/Pull-Down Resistors: Used to set the default state of digital inputs.
  • Load Resistors: Used as load resistors in amplifier circuits and other electronic applications.
  • General-Purpose Circuits: Used in a wide range of general-purpose electronic circuits and devices.

Features

  • Thick Film Technology: Provides stable resistance value and reliable performance.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Compact Size: Small form factor for space-constrained applications.
  • Wide Resistance Range: Available in a wide range of resistance values to suit different applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Stable Performance: Provides a stable resistance value over a wide range of operating conditions.
  • Easy Integration: Surface mount package simplifies assembly and integration into electronic circuits.
  • Space Savings: Compact design allows for integration into smaller devices.
  • Reliable Operation: Designed for long-term stability and reliability.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details

The CS121WF300LT4E has a resistance value of 30 Ohms. The tolerance, temperature coefficient of resistance (TCR), and power rating are specified in the manufacturer's datasheet, which should be consulted for precise electrical characteristics. It is typically surface-mounted onto printed circuit boards (PCBs). The operating temperature range is also a key specification to consider for ensuring reliable performance in specific applications. The materials used in its construction are selected to provide high reliability and long-term stability.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Hewlett Packard
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Rohm Semiconductor
Lowest to $0.0644
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
TE Connectivity
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess