The Royal Ohm 0805W8F3001T5E is a thick film chip resistor designed for surface mount applications. It is part of Royal Ohm's general-purpose resistor series, known for its reliability and stability in various electronic circuits. This resistor is used to provide a specific resistance value in a circuit, controlling current flow and voltage levels.
Applications
- Current limiting in LED circuits
- Voltage division in sensor circuits
- Pull-up and pull-down resistors in digital circuits
- Feedback resistors in amplifier circuits
- Termination resistors in transmission lines
Features
- Surface Mount Device (SMD)
- Compact 0805 package size
- Thick film resistive element
- High stability and reliability
- Wide resistance range
Benefits
- Precise resistance value
- Easy integration into automated assembly processes
- Long-term stability ensures consistent performance
- Small footprint allows for high-density circuit designs
- Cost-effective solution for general-purpose applications
Additional Details
The 0805W8F3001T5E has a resistance value of 3 kOhms (3001). The 0805 package size refers to its physical dimensions (0.08 inches by 0.05 inches), making it suitable for compact electronic devices. This resistor is designed for reflow soldering and is supplied on tape and reel for automated assembly. It features a robust construction to withstand harsh environmental conditions, and it has excellent resistance to humidity and temperature variations.
This component is used extensively in consumer electronics, industrial controls, and automotive applications, where accurate and reliable resistance is critical. The "W8" likely refers to its power rating (e.g., 1/8W). Its small size and surface mount design make it ideal for modern, compact electronic devices.