The 0402WGJ015JTCE is a chip resistor manufactured by Royal Ohm. This surface-mount device (SMD) resistor is designed in the compact 0402 package size, making it well-suited for applications where board space is limited. It provides stable and reliable resistance in diverse electronic circuits.
Applications:
- Smartphones and tablets
- Wearable devices
- Industrial automation equipment
- Portable medical instruments
- Automotive control modules
- Wireless communication devices
Features:
- 0402 package size (1.0 mm x 0.5 mm) for space-constrained designs
- High reliability and stability
- RoHS compliant, ensuring environmental friendliness
- Suitable for automated SMT assembly processes
- Available in various resistance values
Benefits:
- Enables miniaturization of electronic devices
- Provides consistent and dependable circuit performance
- Meets environmental regulations
- Facilitates efficient manufacturing processes
- Versatile for use in different electronic applications
Additional Details:
The 0402WGJ015JTCE resistor is commonly used for current limiting, voltage division, and pull-up/pull-down applications within electronic circuits. The '015J' likely represents a specific resistance value and tolerance. To obtain accurate specifications, such as the precise resistance value, tolerance rating, and power dissipation, consulting the manufacturer's datasheet for this specific part number is necessary. The suffix 'TCE' might indicate packaging details or other specific attributes.
General Specifications for 0402 Resistors:
- Size: 0402 (1.0 mm x 0.5 mm)
- Power Rating: Typically 1/16 W or 1/10 W
- Tolerance: Varies (e.g., 1%, 5%) – refer to the '015J' code in the datasheet
- Temperature Coefficient: Varies depending on the resistor series
Designers should refer to the official Royal Ohm datasheet to verify the exact electrical characteristics and ensure the component meets the requirements of the intended application. The resistor's compact size and stable performance make it a suitable choice for a broad spectrum of electronic devices.