EN
  • EN
  • DE

P9S121-S20D3

Part No P9S121-S20D3
Manufacturer Rosenberger Hochfrequenztechnik GmbH & Co. KG
Catalog Test, Measurement Accessories
Description CALIBRATION ADAPTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Rosenberger Hochfrequenztechnik GmbH & Co. KG
Series RPC
Package Bulk
Product Status Active
Type Specialized
Accessory Type Calibration Adapter
For Use With/Related Products Network Analyzer
Specifications 1.35 Plug, Plug
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
Win Source Part Number 1216871-P9S121-S20D3
Ultra Librarian 3D Model Ultra Librarian P9S121-S20D3 CAD Model

Description

The 1216871-P9S121-S20D3 is a calibration adapter designed for use with network analyzers manufactured by Rosenberger Hochfrequenztechnik GmbH & Co. KG Rosenberger Hochfrequenztechnik GmbH & Co. KG.

  • Product Status: Active
  • Category: Test and Measurement Accessories
  • Application: Network Analyzers
  • Package Type: Bulk
  • Standard Package: 1 piece
  • MSL Level: Not Applicable

You May Also Be Interested in

TPI (Test Products Int)
5.5" GAS VALVE PRESSURE ADAPTER
Lowest to $2.0178
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
TPI (Test Products Int)
REMOVABLE RIGHT ANGLE MIRROR
Lowest to $28.8681
Staco Energy Products Company
VARIABLE TRANSFORMER CONTROLLER
Need more? Email Us
TPI (Test Products Int)
OPTIONAL BLUE LED FLASHLIGHT
Lowest to $2.3516
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
Fluke Electronics
SOFTWARE LOGWARE III (SINGLE-PC
Need more? Email Us
3M
for use with
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess