EN
  • EN
  • DE

UMZ8.2KFHTL

Part No UMZ8.2KFHTL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Description Zener Array Diode, Auto, 8.2V, SOT343
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Cut Tape
RoHS Compliant
Win Source Part Number 970541-UMZ8.2KFHTL
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMZ8.2KFHTL CAD Model

Description

The UMZ8.2KFHTL is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide precise voltage regulation and overvoltage protection in a wide range of electronic circuits. Its small size and surface-mount package make it suitable for compact and high-density PCB designs.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Voltage Shifting: Adjusting voltage levels in electronic circuits.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.

Features

  • Precise Voltage Regulation: Maintains a stable voltage output within a narrow tolerance range.
  • Fast Response Time: Reacts quickly to voltage transients and surges.
  • Low Leakage Current: Minimizes current flow when the diode is reverse-biased.
  • Small Size: Compact package allows for high-density PCB mounting.
  • Surface Mount Package: Enables automated assembly and reduces manufacturing costs.
  • High Surge Current Capability: Withstands high surge currents without damage.

Benefits

  • Improved Circuit Stability: Precise voltage regulation ensures consistent circuit performance.
  • Enhanced Component Protection: Overvoltage protection safeguards sensitive components from damage.
  • Reduced Power Consumption: Low leakage current minimizes energy waste.
  • Space Savings: Small size allows for denser circuit designs.
  • Simplified Manufacturing: Surface mount package facilitates automated assembly.
  • Increased Reliability: High surge current capability ensures robust performance under stress.

Additional Details

The UMZ8.2KFHTL has a Zener voltage of 8.2V. Its small size and excellent electrical characteristics make it a good option for voltage regulation and surge protection applications. The power dissipation is typically rated around 200mW. The diode's fast response time ensures quick clamping of transient voltages, protecting downstream components. This zener diode is commonly used in portable electronics, power supplies, and industrial control systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,855 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess