EN
  • EN
  • DE

UMZ4.7KTL

Part No UMZ4.7KTL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Description Zener Diode Dual Parallel 4.7V 2% 200mW 4-Pin UMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1102346-UMZ4.7KTL
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMZ4.7KTL CAD Model

Description

The UMZ4.7KTL is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide stable voltage regulation and protection in electronic circuits. Zener diodes are commonly used to maintain a constant voltage level, even when the input voltage or load current varies. They are essential components in voltage regulators, overvoltage protection circuits, and other applications where voltage stabilization is critical.

Applications

  • Voltage Regulation: Used in voltage regulator circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and transients.
  • Clipping Circuits: Limits the voltage to a specific level in signal processing circuits.
  • Voltage Shifting: Shifts the voltage level of a signal.
  • Electronic Instruments: Multimeters, oscilloscopes, and power supplies.
  • Power Supplies: Linear power supplies and switching power supplies.
  • Automotive Electronics: Voltage regulation in automotive systems.

Features

  • Zener Voltage: 4.7V Zener voltage.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high transient currents.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Stable Voltage Regulation: Maintains a constant voltage level under varying conditions.
  • Effective Overvoltage Protection: Protects circuits from damage due to voltage surges.
  • Improved Circuit Reliability: Provides stable and consistent performance.
  • Compact Design: Small package size enables use in miniaturized devices.
  • Environmental Compliance: RoHS compliant, reducing environmental impact.

Additional Details

The UMZ4.7KTL has a Zener voltage tolerance (check the datasheet for specific tolerances). Its operating temperature range is typically -65°C to +150°C. The diode is available in tape and reel packaging for automated assembly. The terminations are designed for excellent solderability. It meets industry standards for reliability and performance in voltage regulation applications. This Zener diode is a reliable choice for ensuring stable voltage levels and protecting electronic circuits from overvoltage conditions.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1415 $58.0150
995+ $0.1162 $115.6190
1,545+ $0.1125 $173.8125
2,125+ $0.1090 $231.6250
2,745+ $0.1053 $289.0485
3,675+ $0.0944 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,831 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess