EN
  • EN
  • DE

UMW2NTR

Part No UMW2NTR
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 387945-UMW2NTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMW2NTR CAD Model

Description

The UMW2NTR is a small signal switching diode manufactured by Rohm Semiconductor. It is designed for general-purpose switching applications requiring a combination of low forward voltage drop and fast switching speeds. The compact size and robust reliability make it suitable for various electronic circuits where efficient signal processing and circuit protection are essential.

Applications

  • General Switching Applications
  • Signal Processing Circuits
  • Voltage Clamping
  • Circuit Protection
  • High-Speed Switching
  • Small Signal Rectification

Features

  • Low Forward Voltage Drop: Minimizes power loss, improving overall circuit efficiency.
  • Fast Switching Speed: Enables rapid switching operations, crucial in high-frequency circuits.
  • Small Signal Diode: Optimized for low-power applications and signal integrity.
  • Surface Mount Package: Facilitates automated assembly and enables compact designs.
  • High Reliability: Ensures stable and consistent performance across varying operating conditions.
  • Halogen-Free: Complies with environmental standards, reducing the ecological footprint.

Benefits

  • Improved Efficiency: Reduces power dissipation due to its low forward voltage drop.
  • Enhanced Switching Performance: Enables faster and more efficient signal processing due to its fast switching speed.
  • Compact Design: Allows for miniaturization of electronic devices due to its small surface mount package.
  • Effective Circuit Protection: Provides reliable protection against voltage spikes and surges.
  • Reliable Operation: Ensures consistent and stable performance across a wide range of temperatures and conditions.

Technical Specifications

Key technical specifications for the UMW2NTR, including forward voltage (Vf), reverse recovery time (trr), and maximum ratings, are available in the Rohm Semiconductor datasheet. The package type is typically a small surface mount package, such as SOT-323. It is designed to operate within specified temperature and voltage ranges to ensure optimal performance and reliability. Always refer to the official datasheet for precise electrical characteristics and operating guidelines.

In summary, the UMW2NTR from Rohm Semiconductor is a highly reliable and efficient switching diode well-suited for a variety of applications. Its low forward voltage drop, fast switching speed, and small package size make it a valuable component in modern electronic circuit designs, particularly for signal processing, voltage clamping, and general circuit protection purposes.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess