The SS05015SH-TL-E is a high-performance, surface-mount Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This diode is tailored for applications requiring a mix of high efficiency and compactness, making it an excellent choice for modern electronic devices.
Key Features
- Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
- High Current Capability: Capable of supporting high forward surge currents, the SS05015SH-TL-E is suitable for applications that may experience occasional current spikes.
- Fast Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal switching losses.
- Surface-Mount Package: The compact SOD-323F package allows for efficient use of board space and is well-suited for automated assembly processes.
- Lead-Free and RoHS Compliant: The product is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in green products.
Applications
The SS05015SH-TL-E is versatile and can be used in a variety of applications, including:
- Power supply circuits
- DC-DC converters
- Reverse voltage protection
- Rectification applications
- Portable devices and battery-powered applications
Technical Specifications
| Parameter |
Value |
| Package |
SOD-323F |
| Maximum Repetitive Reverse Voltage (VRRM) |
50V |
| Maximum Forward Current (IF) |
1A |
| Maximum Forward Voltage Drop (VF) |
0.55V at 1A |
| Operating Temperature Range |
-55°C to +150°C |
With its robust performance and reliability, the SS05015SH-TL-E from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the efficiency and compactness of their electronic systems.