EN
  • EN
  • DE

UMR12NFHTN

Part No UMR12NFHTN
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Description Diode Switching Diode 80V 0.1A 6-Pin SOT-363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 100 mA
Mount Surface Mount
Number of Terminals 6
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 1102336-UMR12NFHTN
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMR12NFHTN CAD Model

Description

The UMR12NFHTN is a high-speed switching diode manufactured by Rohm Semiconductor. This diode is designed for applications requiring fast switching speeds, low forward voltage drop, and high reliability. It is commonly used in various electronic circuits for rectification, signal detection, and protection.

Applications

  • High-Speed Switching Circuits: Used in circuits where rapid switching is required, such as inverters and converters.
  • Signal Detection: Employed in circuits for detecting and processing high-frequency signals.
  • Protection Circuits: Protects sensitive electronic components from voltage spikes and transients.
  • Rectification: Converts AC voltage to DC voltage in power supplies and other electronic devices.
  • Mobile Devices: Smartphones, tablets, and wearable devices.
  • Power Supplies: Used in various types of power supplies.
  • Communication Equipment: Wireless communication devices and networking equipment.

Features

  • Fast Switching Speed: Enables high-frequency operation.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for robust and stable performance.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Improved Circuit Efficiency: Low forward voltage drop reduces power dissipation.
  • High-Speed Operation: Fast switching speed allows for high-frequency applications.
  • Reliable Performance: Robust design ensures stable operation.
  • Compact Design: Small package size enables use in miniaturized devices.
  • Environmental Compliance: RoHS compliant, reducing environmental impact.

Additional Details

The UMR12NFHTN has a repetitive peak reverse voltage of typically 80V. Its forward current is around 100mA. The operating temperature range is usually -65°C to +150°C. The diode is available in tape and reel packaging for automated assembly. The terminations are designed for excellent solderability. It meets industry standards for reliability and performance in high-speed switching applications. This diode is often used in circuits where minimizing power loss and maximizing switching speed are critical.

You May Also Be Interested in

Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 892 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess