EN
  • EN
  • DE

UMG2N

Part No UMG2N
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Emitter common (dual digital transistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1277296-UMG2N
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMG2N CAD Model

Description

The UMG2N is a dual NPN small signal transistor manufactured by Rohm Semiconductor. It is designed for use in a wide range of general-purpose amplifier and switching applications. The dual configuration allows for space savings and simplified circuit designs where two transistors are required.

Applications

  • General Purpose Amplification: Suitable for amplifying small signals in various electronic circuits.
  • Switching Circuits: Used as a switch for controlling small loads or as a driver for larger devices.
  • Inverter Circuits: Employed in digital logic circuits for signal inversion.
  • Interface Circuits: Used for interfacing between different voltage levels or circuit types.
  • Current Mirror Circuits: Applied in current mirror circuits for providing a stable current source.

Features

  • Dual NPN Transistor: Contains two NPN bipolar junction transistors in a single package.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Small Signal Amplifier: Designed for amplifying small signals.
  • Surface Mount Package: Comes in a small surface mount package for easy assembly.

Benefits

  • Space Saving: Dual transistor in a single package saves board space.
  • Versatile Usage: Suitable for a wide range of amplification and switching applications.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Easy Assembly: Small surface mount package simplifies assembly.
  • Reliable Performance: Provides stable and reliable performance in various circuit designs.

Additional Details

The UMG2N transistor has a collector current rating (IC) of typically 200mA and a collector-emitter voltage rating (VCEO) of 50V. Its current gain (hFE) typically ranges from 100 to 300. The transistor is housed in a SOT-363 package. This transistor is designed to provide reliable performance in a variety of electronic applications, particularly where space is a constraint and dual transistors are needed.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Silergy Corp
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,550+ $0.0254 $115.5700
7,145+ $0.0243 $173.6235
9,525+ $0.0243 $231.4575
12,500+ $0.0231 $288.7500
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess